Quarktwin Technology Ltd. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Amplifier, Comparator IC Security Systems 14-PDIP | |
| Amplifier, Comparator IC Security Systems 14-SOIC | |
| Amplifier, Comparator IC Security Systems 8-PDIP | |
| Amplifier, Comparator IC Security Systems 8-SOIC | |
| Amplifier, Comparator IC Security Systems 8-VSSOP | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-SO | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25 | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| Comparator with Voltage Reference Open Drain SC-70-6 | |
| Comparator with Voltage Reference Open Drain SOT-23-6 | |
| Comparator with Voltage Reference Open-Drain, Rail-to-Rail SC-70-6 | |
| Comparator with Voltage Reference Open-Drain, Rail-to-Rail SOT-23-6 | |
| Comparator with Voltage Reference Push-Pull SC-70-6 | |
| Comparator with Voltage Reference Push-Pull SOT-23-6 | |
| Comparator with Voltage Reference Push-Pull, Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP |
| << Prev | Next >> |