Texas Instruments TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2765ID

Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown - TLV2765ID - Texas Instruments
Dallas, TX, United States
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown
TLV2765ID
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2765ID
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC -40 to 85

Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 500kHz 1.8V 20uA Operational Amplifier IC
687-TLV2765ID
Quad 500kHz 1.8V 20uA Operational Amplifier IC 687-TLV2765ID
Quad Op Amp, 500kHz BW, 1.8V, 20uA, CMOS, 16-SOIC Product overview: TLV2765ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765ID can be used for catalog matching and distributor lookup.

Quad Op Amp, 500kHz BW, 1.8V, 20uA, CMOS, 16-SOIC Product overview: TLV2765ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765ID - 1270256-TLV2765ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765ID
1270256-TLV2765ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765ID 1270256-TLV2765ID
Manufacturer: Texas Instruments Win Source Part Number: 1270256-TLV2765ID Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.23V/μs Gain Bandwidth Product: 500kHz Current - Input Bias: 3pA Voltage - Input Offset: 550μV Current - Output / Channel: 10.2mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TLV2765 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 3.6V, ±0.9V ~ 1.8V

Manufacturer: Texas Instruments
Win Source Part Number: 1270256-TLV2765ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.23V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Current - Output / Channel: 10.2mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2765
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 3.6V, ±0.9V ~ 1.8V

Buy Now
 - TLV2765ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2765ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2765ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2765ID
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2765ID
Operational Amplifiers - Op Amps TLV2765ID
Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply

Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2765ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2765ID
Instrumentation, OP Amps, Buffer Amps TLV2765ID
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2765ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2765ID
Instrumentation, OP Amps, Buffer Amps TLV2765ID
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2765ID 687-TLV2765ID 1270256-TLV2765ID TLV2765ID TLV2765ID TLV2765ID TLV2765ID
Product Name TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown Quad 500kHz 1.8V 20uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765ID Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP Rail/Tube SOIC; SOIC16 Surface Mount SOIC; 16-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts
Slew Rate 0.2000 V/µs 0.2300 V/µs 2.30E-7 V/µs 0.2300 V/µs
Unlock Full Specs
to access all available technical data