Texas Instruments High-Performance Analog Dual 8MHz 1.8V 3.6V Operational Amplifier IC TLV2783AIDG4

Description
Dual Op Amp, 8MHz BW, 250uV Vos, SOIC-14, 1.8V-3.6V Product overview: TLV2783AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 1.8V, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 1.8V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783AIDG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 8MHz BW, 250uV Vos, SOIC-14, 1.8V-3.6V Product overview: TLV2783AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 1.8V, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 1.8V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783AIDG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 8MHz 1.8V 3.6V Operational Amplifier IC - 687-TLV2783AIDG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 8MHz 1.8V 3.6V Operational Amplifier IC
687-TLV2783AIDG4
Dual 8MHz 1.8V 3.6V Operational Amplifier IC 687-TLV2783AIDG4
Dual Op Amp, 8MHz BW, 250uV Vos, SOIC-14, 1.8V-3.6V Product overview: TLV2783AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 1.8V, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 1.8V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783AIDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz BW, 250uV Vos, SOIC-14, 1.8V-3.6V Product overview: TLV2783AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 1.8V, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 1.8V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783AIDG4 - 797113-TLV2783AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783AIDG4
797113-TLV2783AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783AIDG4 797113-TLV2783AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 797113-TLV2783AIDG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Part Status: Obsolete(EOL) Family Name: TLV2783A Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Package: 14-SOIC Output Current per Channel: 23mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V Alternative Parts (Cross-Reference): ADA4692-2ACPZ-R2; ADA4692-2ARZ; ADA4505-2ACBZ-RL; AD8539ARZ-REEL7; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797113-TLV2783AIDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Part Status: Obsolete(EOL)
Family Name: TLV2783A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 23mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): ADA4692-2ACPZ-R2; ADA4692-2ARZ; ADA4505-2ACBZ-RL; AD8539ARZ-REEL7;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2783AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2783AIDG4
Instrumentation, OP Amps, Buffer Amps TLV2783AIDG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783AIDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2783AIDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2783AIDG4
IC OPAMP GP 2 CIRCUIT 14SOIC

IC OPAMP GP 2 CIRCUIT 14SOIC

Supplier's Site Datasheet
IC OPAMP GP 2 CIRCUIT 14SOIC - 815-TLV2783AIDG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 14SOIC
815-TLV2783AIDG4
IC OPAMP GP 2 CIRCUIT 14SOIC 815-TLV2783AIDG4
IC OPAMP GP 2 CIRCUIT 14SOIC

IC OPAMP GP 2 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TLV2783AIDG4 797113-TLV2783AIDG4 TLV2783AIDG4 TLV2783AIDG4 815-TLV2783AIDG4
Product Name Dual 8MHz 1.8V 3.6V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783AIDG4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts
Slew Rate 5 V/µs 5 V/µs 5 V/µs
Bandwidth 8 MHz 8 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data