Texas Instruments High-Performance Analog Instrumentation, OP Amps, Buffer Amps TLV2760IDR

Description
Operational Amplifier, 1 Func, 6800uV Offset-Max, CMOS, PDSO8
Request a Quote
Description
Operational Amplifier, 1 Func, 6800uV Offset-Max, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2760IDR is a single supply operational amplifier designed for low power applications, operating within a supply voltage range of 1.8 V to 3.6 V. It features rail-to-rail input and output, making it suitable for applications requiring maximum output swing. The device consumes a low supply current of 20 OºA per channel and has an ultra-low shutdown current of 10 nA, which is advantageous for battery-powered devices. The input common-mode voltage range extends from -0.2 V to VDD + 0.2 V, and it has a low input offset voltage of 550 OºV. The amplifier provides a bandwidth of 500 kHz and a slew rate of 0.20 V/Oºs. It is available in various package options, including SOT-23 and MSOP, and is characterized for commercial and industrial temperature ranges. This combination of features makes the TLV2760IDR suitable for low-frequency measurement applications and other scenarios where power efficiency is critical.

Datasheet Summary
Powered by GS/AI

The TLV2760IDR is a single supply operational amplifier designed for low power applications, operating within a supply voltage range of 1.8 V to 3.6 V. It features rail-to-rail input and output, making it suitable for applications requiring maximum output swing. The device consumes a low supply current of 20 OºA per channel and has an ultra-low shutdown current of 10 nA, which is advantageous for battery-powered devices. The input common-mode voltage range extends from -0.2 V to VDD + 0.2 V, and it has a low input offset voltage of 550 OºV. The amplifier provides a bandwidth of 500 kHz and a slew rate of 0.20 V/Oºs. It is available in various package options, including SOT-23 and MSOP, and is characterized for commercial and industrial temperature ranges. This combination of features makes the TLV2760IDR suitable for low-frequency measurement applications and other scenarios where power efficiency is critical.

Suppliers

Company
Product
Description
Supplier Links
 - TLV2760IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6800uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 6800uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2760IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2760IDR
Instrumentation, OP Amps, Buffer Amps TLV2760IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2760IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2760IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2760IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2760IDR TLV2760IDR TLV2760IDR
Product Name Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Active Active
Source Current (IS) 0.0200 milliamps
VOS 0.5500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details