Texas Instruments High-Performance Analog 9 MHz SOIC Operational Amplifier IC TLV2631ID

Description
Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV2631ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
9 MHz SOIC Operational Amplifier IC
687-TLV2631ID
9 MHz SOIC Operational Amplifier IC 687-TLV2631ID
IC OP-AMP, 4500 uV OFFSET-MAX, 9 MHz BAND WIDTH, PDSO8, PLASTIC, SOIC-8, Operational Amplifier Product overview: TLV2631ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2631ID can be used for catalog matching and distributor lookup.

IC OP-AMP, 4500 uV OFFSET-MAX, 9 MHz BAND WIDTH, PDSO8, PLASTIC, SOIC-8, Operational Amplifier Product overview: TLV2631ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2631ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631ID - 1270224-TLV2631ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631ID
1270224-TLV2631ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631ID 1270224-TLV2631ID
Manufacturer: Texas Instruments Win Source Part Number: 1270224-TLV2631ID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270224-TLV2631ID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2631ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2631ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2631ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2631ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2631ID
Instrumentation, OP Amps, Buffer Amps TLV2631ID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2631ID 687-TLV2631ID 1270224-TLV2631ID TLV2631ID TLV2631ID
Product Name 9 MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631ID Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; SOP8 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Slew Rate 1.00E-5 V/µs 10 V/µs
Source Current (IS) 0.7300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2467593P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details