Texas Instruments TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2783IDG4

Description
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown - TLV2783IDG4 - Texas Instruments
Dallas, TX, United States
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown
TLV2783IDG4
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2783IDG4
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-SOIC -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V 8MHz 23mA Operational Amplifier IC
687-TLV2783IDG4
Dual 1.8V 8MHz 23mA Operational Amplifier IC 687-TLV2783IDG4
Dual 1.8V RRIO Op Amp, 8MHz, 23mA, 4.3V/µs, 14-SOIC Product overview: TLV2783IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 8MHz, 23mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 8MHz, 23mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783IDG4 can be used for catalog matching and distributor lookup.

Dual 1.8V RRIO Op Amp, 8MHz, 23mA, 4.3V/µs, 14-SOIC Product overview: TLV2783IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 8MHz, 23mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 8MHz, 23mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783IDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TLV2783IDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDG4 - 797114-TLV2783IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDG4
797114-TLV2783IDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDG4 797114-TLV2783IDG4
Manufacturer: Texas Instruments Win Source Part Number: 797114-TLV2783IDG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Part Status: Obsolete(EOL) Family Name: TLV2783 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Package: 14-SOIC Output Current per Channel: 23mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V Alternative Parts (Cross-Reference): ADA4692-2ACPZ-R2; ADA4691-2ACBZ-RL; ADA4691-2ACPZ-RL; ADA4691-2ACPZ-R7; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797114-TLV2783IDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Part Status: Obsolete(EOL)
Family Name: TLV2783
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 23mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): ADA4692-2ACPZ-R2; ADA4691-2ACBZ-RL; ADA4691-2ACPZ-RL; ADA4691-2ACPZ-R7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2783IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2783IDG4
Instrumentation, OP Amps, Buffer Amps TLV2783IDG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2783IDG4 687-TLV2783IDG4 TLV2783IDG4 797114-TLV2783IDG4 TLV2783IDG4
Product Name TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown Dual 1.8V 8MHz 23mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IDG4 Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP Rail/Tube SOP; SOP14 SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers