The TLV2633IN is a dual operational amplifier from Quarktwin Technology Ltd. designed for general-purpose applications. It features rail-to-rail output and operates with a supply voltage range of 2.7 V to 5.5 V, making it suitable for battery-powered devices. The amplifier has a gain-bandwidth product of 9 MHz and a low supply current of 730 µA per channel, which contributes to its efficiency. It also includes an ultralow power shutdown mode, consuming only 4 µA when inactive. The device is specified for an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments. The input common-mode voltage range extends from ground to VDD - 1 V, allowing for versatile interfacing with various signal levels. The TLV2633IN is available in a 14-pin PDIP package, making it easy to integrate into existing designs. This operational amplifier is ideal for applications requiring high speed and low noise, such as data converters and sensor interfaces.
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDIP14
IC OPAMP GP 2 CIRCUIT 14DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2633IN | TLV2633IN | TLV2633IN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |
| Package Type | DIP; DIP14 | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | Active | Active |
| Supply Voltage (VS) | 2.7 volts | ||
| Slew Rate | 1.00E-5 V/µs | 10 V/µs |