Operational Amplifier, 4 Func, 2400uV Offset-Max, CMOS, PDIP16
Quad Op-Amp, 2.8MHz BW, 2.2mV Vos, 3V, PDIP-16 Product overview: TLV2475IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2475IN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP
IC CMOS 4 CIRCUIT 16DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2475IN | 687-TLV2475IN | TLV2475IN | TLV2475IN |
| Product Name | Quad 2.8MHz 3V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |
| Package Type | DIP; PDIP; PDIP16 | Rail/Tube | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Supply Voltage (VS) | 3 volts | 2.7 volts | ||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs |