The TLV2772 is a dual CMOS operational amplifier designed for low-power, high-performance applications, offering a 10.5 V/µs slew rate, 5.1 MHz gain bandwidth, and rail-to-rail output swing. It operates from a 2.5 V to 5.5 V single supply, consuming 1 mA per channel, with an input offset voltage of 360 µV and input noise of 17 nV/√Hz. The device supports extended temperature ranges from -55°C to 125°C and is available in an 8-pin SOIC package. It is qualified for automotive and military applications, featuring a micropower shutdown mode with supply current below 1 µA.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-SOIC -55 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps Dual 2.7 V High Slew Rate R To R Output
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772MDR | TLV2772MDR | TLV2772MDR | TLV2772MDR | TLV2772MDR | TLV2772MDR |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 2.5 millivolts | 0.3600 millivolts | ||||
| Quiescent Current (IQ) | 2000 microamps | |||||
| CMRR | 70 dB |