Texas Instruments TLV2475A Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown TLV2475AIN

Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-PDIP -40 to 125
Request a Quote Datasheet
Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2475A Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown - TLV2475AIN - Texas Instruments
Dallas, TX, United States
TLV2475A Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown
TLV2475AIN
TLV2475A Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown TLV2475AIN
Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-PDIP -40 to 125

Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-PDIP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475AIN - 1270195-TLV2475AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475AIN
1270195-TLV2475AIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475AIN 1270195-TLV2475AIN
Manufacturer: Texas Instruments Win Source Part Number: 1270195-TLV2475AIN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Family Name: TLV2475A Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Output Current per Channel: 35mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 2.8MHz Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V Alternative Parts (Cross-Reference): MAX4094ASD-T; MAX4234AUD; MAX4078ESD-T; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270195-TLV2475AIN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2475A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4094ASD-T; MAX4234AUD; MAX4078ESD-T;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2475AIN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1600uV Offset-Max, CMOS, PDIP16

Operational Amplifier, 4 Func, 1600uV Offset-Max, CMOS, PDIP16

Supplier's Site Datasheet
Singapore, Singapore
Quad 2.8MHz 6V Operational Amplifier IC
687-TLV2475AIN
Quad 2.8MHz 6V Operational Amplifier IC 687-TLV2475AIN
Quad Op Amp, 2.8MHz, 6V, Rail-to-Rail, CMOS, 16-PDIP Product overview: TLV2475AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2475AIN can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.8MHz, 6V, Rail-to-Rail, CMOS, 16-PDIP Product overview: TLV2475AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2475AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2475AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2475AIN
Instrumentation, OP Amps, Buffer Amps TLV2475AIN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2475AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2475AIN
Instrumentation, OP Amps, Buffer Amps TLV2475AIN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2475AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2475AIN
Integrated Circuits (ICs) - Linear - Amplifiers TLV2475AIN
IC CMOS 4 CIRCUIT 16DIP

IC CMOS 4 CIRCUIT 16DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2475AIN
Precision Amplifiers TLV2475AIN
Precision Amplifiers Quad Rail-Rail

Precision Amplifiers Quad Rail-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2475AIN 1270195-TLV2475AIN TLV2475AIN 687-TLV2475AIN TLV2475AIN TLV2475AIN TLV2475AIN
Product Name TLV2475A Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475AIN Quad 2.8MHz 6V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 volts
VOS 1.6 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers
AMC1200-Q1 Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200STDUBRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOP
View Details
11 suppliers
 - CLC420AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers