RS Components, Ltd. Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Alpha Wire SW2 NA005 Spiral Wrap
Alpha Wire TFT20010 NA005 Cable Sleeve
Alpha Wire TFT20012 NA005 Cable Sleeve
Alpha Wire TFT20013 NA005 Cable Sleeve
Alpha Wire TFT20014 NA005 Cable Sleeve
Alpha Wire TFT20017 NA005 Cable Sleeve
Alpha Wire TFT20018 NA005 Cable Sleeve
Alpha Wire TFT20019 NA005 Cable Sleeve
Alpha Wire TFT20020 NA005 Cable Sleeve
Alpha Wire TFT20024 NA005 Cable Sleeve
Alpha Wire TFT20026 NA005 Cable Sleeve
Alpha Wire TFT20028 NA005 Cable Sleeve
Alpha Wire TFT25015 NA005 Cable Sleeve
Alpha Wire TFT25018 NA005 Cable Sleeve
Alpha Wire TFT25020 NA005 Cable Sleeve
Alpha Wire TFT25024 NA005 Cable Sleeve
Black high temp heatshrink tube,1.2mm
Black high temp heatshrink tube,1.6mm
Black high temp heatshrink tube,12.7mm
Black high temp heatshrink tube,19mm
Black high temp heatshrink tube,3.2mm
Black high temp heatshrink tube,4.8mm
Black high temp heatshrink tube,6.4mm
Black high temp heatshrink tube,9.5mm
Chemical resistant heatshrink tube,19mm
Chemical resistant heatshrink tube,3.2mm
Chemicalresistant heatshrink tube,12.7mm
Chemicalresistant heatshrink tube,25.4mm
Clear heatshrink tubing,1.2mm i/d
Clear heatshrink tubing,1.6mm i/d
Clear heatshrink tubing,12.7mm i/d
Clear heatshrink tubing,19.0mm i/d
Clear heatshrink tubing,3.2mm i/d
Clear heatshrink tubing,4.8mm i/d
Clear heatshrink tubing,6.4mm i/d
Clear heatshrink tubing,9.5mm i/d
Expandable Braided Sleeve, 5mm dia
Facom SLS.G13 Heat Shrink Tubing
Facom SLS.G19 Heat Shrink Tubing
Facom SLS.G32 Heat Shrink Tubing
Facom SLS.G45 Heat Shrink Tubing
FIT SHRINK TUBING
FIT WIRE MANAGEMENT
Flame retardant heatshrink tube,1.8mm
Flame retardant heatshrink tube,10.16mm
Flame retardant heatshrink tube,13.7mm
Flame retardant heatshrink tube,19.0mm
Flame retardant heatshrink tube,4.8mm
Flame retardant heatshrink tube,51mm i/d
Flame retardant heatshrink tube,7.1mm
Flame retardant heatshrink tube,76mm i/d
Flame retardant heatshrink tubing,25.4mm
Flameretardant heatshrink tube,102mm i/d
Heat Shrink PO 39-13mm 3:1 CLR 1.2M
Heat Shrink Tubing and Sleeves SCL-3/4-0
Heatshrink halogen free black 12.7mm
Heatshrink halogen free black 25.4mm
Heatshrink halogen free black 3.2mm
Heatshrink halogen free black 4.8mm
Heatshrink halogen free black 6.4mm
Heatshrink HSR 3000 1,5/0,5 black 12m
Heatshrink HSR 3000 6/2 black 10m
High temp heatshrink tubing,12.7mm i/d
High temp heatshrink tubing,25.4x7.1mm
High temp heatshrink tubing,3.2mm i/d
High temp heatshrink tubing,6.4mm i/d
High temp heatshrink tubing,9.5mm i/d
High Temperature Heatshrink 1.2mm
HIGH TEMPERATURE HEATSHRINK 2.4 MM
High Temperature Heatshrink 4.8mm
High Temperature Heatshrink 9.5mm
Low shrink temp tubing,6.4mm i/d
Phoenix Contact 3241118
protective cable sleeve XAC-B - 10..22 m
PTFE TUBING AWG-17
PTFE TUBING AWG-6
PTFE TUBING AWG-8
PTFE tubing clear 3.2: 1TFER-3/4-X-STK
PTFE Tubing clear 3.2:1 TFER-1-1/4-X-STK
PTFE Tubing clear 3.2:1 TFER-5/8-X-STK
RNF 3000 Heatshrink
RW-175-E Clear heatshrink 2:1 25.4mm ID
RW-175-E Clear heatshrink 2:1 9.5mm ID
Schneider Electric XACA913
SCL(R) heatshrink tubing,12.7mm bore
SCL(R) heatshrink tubing,19.0mm bore
SCL(R) heatshrink tubing,25.4mm bore
SCL(R) heatshrink tubing,4.8mm bore
SCL(R) heatshrink tubing,6.4mm bore
SCL(R) heatshrink tubing,9.5mm bore
Sealant Kit
Shrink sleeve WMS 3,2 (60X5)R
Shrink sleeve WMS 6,4 (EX10)R
Silicone rubber heatshrink tubing,15.0mm
Silicone rubber heatshrink tubing,4.9mm
Snake skin cable wrap,25.4mm i/d max
Snake skin cable wrap,50.8mm i/d max
Snake skin cable wrap,53.9mm i/d max
SPIRAL HOSE BLACK UL94-HB 24.0 mm 10 m
Spiral tube WG-S HF 15 BK
Spiral tube WG-S HF 15
Spiral tube WG-S HF 20 BK
Spiral tube WG-S HF 20
Spiral tube WG-S HF 80 BK
std WALL TEFLON tubing TFT-250-13 100ft
Thermoform adhesive line tube,19.1mm i/d
Thermoform adhesive line tube,43.2mm i/d
Thermoform adhesive line tube,68.6mm i/d
Thermoform XFFR heatshrink tubing,10.1mm
Thermoform XFFR heatshrink tubing,19mm
Thermoform XFFR heatshrink tubing,27.9mm
Thermoform XFFR heatshrink tubing,38.1mm
Thermoform XFFR heatshrink tubing,7.7mm
V2 flame retardant heatshrink 18.0-0
V2 flame retardant heatshrink 6.0-0
V2 flame retardant heatshrink 9.0-0
Versafit-1/4-0 Heatshrink tubing
Versafit-2-0 Heatshrink tubing
ZHTM heatshrink tubing,12mm i/d
ZHTM heatshrink tubing,18mm i/d
ZHTM heatshrink tubing,24mm i/d
ZHTM heatshrink tubing,3mm i/d
ZHTM heatshrink tubing,5mm i/d
ZHTM heatshrink tubing,8mm i/d

<< Prev