TE Connectivity shrink tube RNF-100-1/4-0-SP

Description
5053094080
Request a Quote Datasheet
Description
5053094080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
shrink tube
RNF-100-1/4-0-SP
shrink tube RNF-100-1/4-0-SP
5053094080

5053094080

Buy Now
Heat Shrink Tubing - 484-RNF-100-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/4-0-SP-ND
Heat Shrink Tubing 484-RNF-100-1/4-0-SP-ND
RNF-100-1/4-0-SP 1=1M

RNF-100-1/4-0-SP 1=1M

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/4-0-SP-DS-ND
Heat Shrink Tubing 484-RNF-100-1/4-0-SP-DS-ND
RNF-100-1/4-0-SP METER

RNF-100-1/4-0-SP METER

Buy Now Datasheet
Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity - 82T4702 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity
82T4702
Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity 82T4702
HEAT SHRINK TUBING, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.125" RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/4-0-SP 484-RNF-100-1/4-0-SP-ND 82T4702
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-01-QB6IN-3 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details