Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25016 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - ATFT25016-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT25016-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT25016-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Teflon; 0.053ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.053ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139293
Tubing, Teflon; 0.053ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139293
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number ATFT25016-100-ND 70139293
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Teflon; 0.053ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details