Alpha Wire Cable Sleeves G1301IN BK007

Description
Wrappable braided sleeve 1" black
Request a Quote Datasheet
Description
Wrappable braided sleeve 1" black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 7956115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956115
Cable Sleeves 7956115
Wrappable braided sleeve 1" black

Wrappable braided sleeve 1" black

Supplier's Site
Spiral Wrap, Expandable Sleeving - G1301INBK007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301INBK007-50-ND
Spiral Wrap, Expandable Sleeving G1301INBK007-50-ND
Self Wrap X 50.00' (15.24m) Black

Self Wrap X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Wrap, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8683 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8683
Sleeving, Wrap, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8683
SLEEVING, WRAP, 25.4MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

SLEEVING, WRAP, 25.4MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 7956115 G1301INBK007-50-ND 90R8683
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Shrink Tubing
Diameter 1 inch (25.4 mm) 1 inch (25.4 mm)
Length 591 inch (15000 mm) 600 inch (15240 mm) 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details