Alpha Wire Cable Sleeves G110NF18 BK005

Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet
Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2780075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780075
Cable Sleeves 2780075
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Spiral Wrap, Expandable Sleeving - AG110NF18B-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG110NF18B-100-ND
Spiral Wrap, Expandable Sleeving AG110NF18B-100-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 34C0547 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
34C0547
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 34C0547
SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2780075 AG110NF18B-100-ND 34C0547
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details