TE Connectivity Heat Shrink Tubing RNF-100-2-0-STK

Description
Black heatshrink tubing,51mm bore
Request a Quote Datasheet
Description
Black heatshrink tubing,51mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1132338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1132338
Heat Shrink Tubing 1132338
Black heatshrink tubing,51mm bore

Black heatshrink tubing,51mm bore

Supplier's Site
Heatshrink, 50.8Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity - 01M8665 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 50.8Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
01M8665
Heatshrink, 50.8Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity 01M8665
HEATSHRINK, 50.8MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.007"; I.D. Supplied - Metric:51mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.999"; RoHS Compliant: Yes

HEATSHRINK, 50.8MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.007"; I.D. Supplied - Metric:51mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.999"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1132338 01M8665
Product Name Heat Shrink Tubing Heatshrink, 50.8Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details