Alpha Wire Cable Sleeves G1101/4 BK005

Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet
Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2780072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780072
Cable Sleeves 2780072
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Spiral Wrap, Expandable Sleeving - G1101/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1101/4BK005-ND
Spiral Wrap, Expandable Sleeving G1101/4BK005-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 3.18Mm Id, Poly, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 27C4900 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 3.18Mm Id, Poly, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
27C4900
Sleeving, Expandable Braid, 3.18Mm Id, Poly, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 27C4900
SLEEVING, EXPANDABLE BRAID, 3.18MM ID, POLY, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 3.18MM ID, POLY, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2780072 G1101/4BK005-ND 27C4900
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 3.18Mm Id, Poly, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details