Alpha Wire Cable Sleeves P1057/16 BK005

Description
MULTI-PURPOSE PVC tubing PVC-105-7/16
Request a Quote Datasheet
Description
MULTI-PURPOSE PVC tubing PVC-105-7/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211630
Cable Sleeves 8211630
MULTI-PURPOSE PVC tubing PVC-105-7/16

MULTI-PURPOSE PVC tubing PVC-105-7/16

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - P1057/16BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1057/16BK005-ND
Protective Hoses, Solid Tubing, Sleeving P1057/16BK005-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.438"" (11.13mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.438"" (11.13mm) 100' (30.48m)"

Buy Now Datasheet
Multi-Purpose Sleeve, 11.73Mm, Blk, 100 ; Sleeving / Tubing Type Alpha Wire - 92F7259 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Purpose Sleeve, 11.73Mm, Blk, 100 ; Sleeving / Tubing Type Alpha Wire
92F7259
Multi-Purpose Sleeve, 11.73Mm, Blk, 100 ; Sleeving / Tubing Type Alpha Wire 92F7259
MULTI-PURPOSE SLEEVE, 11.73MM, BLK, 100 ; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:11.73mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

MULTI-PURPOSE SLEEVE, 11.73MM, BLK, 100 ; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:11.73mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8211630 P1057/16BK005-ND 92F7259
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Multi-Purpose Sleeve, 11.73Mm, Blk, 100 ; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Diameter 0.4331 to 0.4724 inch (11 to 12 mm) 0.4618 inch (11.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G38-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details