Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20030 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.010"" (0.25mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.010"" (0.25mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - ATFT20030-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20030-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20030-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.010"" (0.25mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.010"" (0.25mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Teflon; 0.012ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.012ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139286
Tubing, Teflon; 0.012ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139286
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number ATFT20030-100-ND 70139286
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Teflon; 0.012ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-02-QB6IN-50 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details