Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20026 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.016"" (0.41mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.016"" (0.41mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - ATFT20026-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20026-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20026-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.016"" (0.41mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.016"" (0.41mm) 100' (30.48m)"

Buy Now Datasheet
Cable Sleeves - 8203604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8203604
Cable Sleeves 8203604
Alpha Wire TFT20026 NA005 Cable Sleeve

Alpha Wire TFT20026 NA005 Cable Sleeve

Supplier's Site
Tubing, Teflon; 0.018ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.018ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139285
Tubing, Teflon; 0.018ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139285
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site
Sleeving, Protective, 0.406Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7596 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 0.406Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7596
Sleeving, Protective, 0.406Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7596
SLEEVING, PROTECTIVE, 0.406MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.406mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 0.406MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.406mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATFT20026-100-ND 8203604 70139285 92F7596
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Tubing, Teflon; 0.018ö Nom. ID; 0.009ö Wall Th;100Æ L; -65 to 260 degC; Natural Sleeving, Protective, 0.406Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon® PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 063725P036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers