TE Connectivity Heat Shrink Tubing RNF-100-1/8-0-SP

Description
RNF-100-1/8-0-SP METER
Request a Quote Datasheet
Description
RNF-100-1/8-0-SP METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-100-1/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/8-0-SP-DS-ND
Heat Shrink Tubing 484-RNF-100-1/8-0-SP-DS-ND
RNF-100-1/8-0-SP METER

RNF-100-1/8-0-SP METER

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/8-0-SP-ND
Heat Shrink Tubing 484-RNF-100-1/8-0-SP-ND
RNF-100-1/8-0-SP 1=1M

RNF-100-1/8-0-SP 1=1M

Buy Now Datasheet
Heat Shrink Tubing - 8947887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8947887
Heat Shrink Tubing 8947887
RNF-100 polyolefin tubing Black 1/8

RNF-100 polyolefin tubing Black 1/8

Supplier's Site
Heatshrink, 3.2Mm, Black, 300M; Shrink Ratio Raychem Te Connectivity - 31Y4018 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3.2Mm, Black, 300M; Shrink Ratio Raychem Te Connectivity
31Y4018
Heatshrink, 3.2Mm, Black, 300M; Shrink Ratio Raychem Te Connectivity 31Y4018
HEATSHRINK, 3.2MM, BLACK, 300M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

HEATSHRINK, 3.2MM, BLACK, 300M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-RNF-100-1/8-0-SP-DS-ND 8947887 31Y4018
Product Name Heat Shrink Tubing Heat Shrink Tubing Heatshrink, 3.2Mm, Black, 300M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2672168 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details