TE Connectivity Heat Shrink Tubing RNF-100-3/8-9-STK

Description
RNF-100-3/8-9-STK
Request a Quote Datasheet
Description
RNF-100-3/8-9-STK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-100-3/8-9-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3/8-9-STK-ND
Heat Shrink Tubing 484-RNF-100-3/8-9-STK-ND
RNF-100-3/8-9-STK

RNF-100-3/8-9-STK

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8703 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8703
Heat Shrink Tubing, 9.525Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8703
HEAT SHRINK TUBING, 9.525MM ID, PO, WHITE, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, WHITE, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-RNF-100-3/8-9-STK-ND 01M8703
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details