"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 1.500"" (38.10mm) 50.00' (15.24m)"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | P10511/2BK007-50-ND | 1681262 |
| Product Name | Protective Hoses, Solid Tubing, Sleeving | Cable Sleeves |
| Sleeving | Wrap Around Sleeving | Mesh / Braided Sleeving |
| Material | PVC | |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |