TE Connectivity Cable Sleeves RAY-103-3.0(10)

Description
TE Connectivity RAY-103-3.0(10)
Request a Quote Datasheet
Description
TE Connectivity RAY-103-3.0(10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8872844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8872844
Cable Sleeves 8872844
TE Connectivity RAY-103-3.0(10)

TE Connectivity RAY-103-3.0(10)

Supplier's Site
Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity - 12AJ6385 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
12AJ6385
Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity 12AJ6385
BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:No RoHS Compliant: Yes

BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8872844 12AJ6385
Product Name Cable Sleeves Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Copper Copper; Copper
Operating Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2269108 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1378 inch (3.5 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details