Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1054 BK003

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.204"" (5.18mm) 250' (76.20m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.204"" (5.18mm) 250' (76.20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1054BK003-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1054BK003-ND
Protective Hoses, Solid Tubing, Sleeving P1054BK003-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.204"" (5.18mm) 250' (76.20m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.204"" (5.18mm) 250' (76.20m)"

Buy Now Datasheet
Sleeving, Protective Flex, 5.283Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 92F7245 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 5.283Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
92F7245
Sleeving, Protective Flex, 5.283Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 92F7245
SLEEVING, PROTECTIVE FLEX, 5.283MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:5.283mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 5.283MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:5.283mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1054BK003-ND 92F7245
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 5.283Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/64-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details