Black heatshrink tubing,1.2mm bore
RNF-100-3/64-0-STK
HEAT SHRINK TUBING, 1.2MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:1.2mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 1706355 | 484-RNF-100-3/64-0-STK-ND | 01M8693 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 1.2Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 0.0472 inch (1.2 mm) | 0.0472 inch (1.2 mm) |