Alpha Wire G1301/8 BK007 Cable Sleeve
Self Wrap X 50.00' (15.24m) Black
SLEEVING, WRAP, 3.175MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 7956102 | AG1301/8BK-50-ND | 90R8679 |
| Product Name | Cable Sleeves | Spiral Wrap, Expandable Sleeving | Sleeving, Wrap, 3.175Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Mesh / Braided Sleeving | Spiral Wrap | Shrink Tubing |
| Diameter | 0.1252 inch (3.18 mm) | 0.1250 inch (3.18 mm) | |
| Length | 600 inch (15240 mm) | 600 inch (15240 mm) | 600 inch (15240 mm) |