Alpha Wire Cable Sleeves PF2007 NA005

Description
Alpha Wire PF2007 NA005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF2007 NA005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225288
Cable Sleeves 8225288
Alpha Wire PF2007 NA005 Cable Sleeve

Alpha Wire PF2007 NA005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - APF2007-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2007-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2007-100-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.144"" (3.66mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.144"" (3.66mm) 100' (30.48m)"

Buy Now Datasheet
Braided Sleeve, 4.01Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire - 66F2586 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 4.01Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
66F2586
Braided Sleeve, 4.01Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire 66F2586
BRAIDED SLEEVE, 4.01MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:4.01mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

BRAIDED SLEEVE, 4.01MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:4.01mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225288 APF2007-100-ND 66F2586
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Braided Sleeve, 4.01Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Rubber - Synthetic Fiberglass Fiberglass; Fibreglass / Silicone
Diameter 0.1575 to 0.2362 inch (4 to 6 mm) 0.1579 inch (4.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details