TE Connectivity Heat Shrink Tubing RT-375-3/8-X-STK

Description
Clear heatshrink tubing,9.5mm i/d
Request a Quote Datasheet
Description
Clear heatshrink tubing,9.5mm i/d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2885229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2885229
Heat Shrink Tubing 2885229
Clear heatshrink tubing,9.5mm i/d

Clear heatshrink tubing,9.5mm i/d

Supplier's Site
Heat Shrink Tubing - RT-375-3/8-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-3/8-X-STK-ND
Heat Shrink Tubing RT-375-3/8-X-STK-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-3/8-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-3/8-X-STK-ND
Heat Shrink Tubing 484-RT-375-3/8-X-STK-ND
"HEATSHRINK 3/8"" X 4' CLEAR"

"HEATSHRINK 3/8"" X 4' CLEAR"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm Id, Trans, 48.068; Shrink Ratio Raychem Te Connectivity - 63K9453 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Trans, 48.068; Shrink Ratio Raychem Te Connectivity
63K9453
Heat Shrink Tubing, 9.5Mm Id, Trans, 48.068; Shrink Ratio Raychem Te Connectivity 63K9453
HEAT SHRINK TUBING, 9.5MM ID, TRANS, 48.068"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, TRANS, 48.068"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2885229 RT-375-3/8-X-STK-ND 63K9453
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm Id, Trans, 48.068; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm) 0.3740 inch (9.5 mm)
Length 47.24 inch (1200 mm) 48 inch (1219 mm) 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Solder Sleeve - A104709-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details