Alpha Wire Cable Sleeves P1053 BK005

Description
PVC TUBING 5.94MM
Request a Quote Datasheet
Description
PVC TUBING 5.94MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1119593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1119593
Cable Sleeves 1119593
PVC TUBING 5.94MM

PVC TUBING 5.94MM

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - P1053BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1053BK005-ND
Protective Hoses, Solid Tubing, Sleeving P1053BK005-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.229"" (5.82mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.229"" (5.82mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6227 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6227
Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6227
SLEEVING, FLEX, PVC, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.249"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEX, PVC, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.249"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1119593 P1053BK005-ND 28B6227
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Diameter 0.2291 to 0.2488 inch (5.82 to 6.32 mm) 0.2490 inch (6.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G12-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details