TE Connectivity Heat Shrink Tubing HTAT-12/3-0-STK

Description
Adhesive lined tubing,12-3mm i/d
Request a Quote Datasheet
Description
Adhesive lined tubing,12-3mm i/d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3440625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3440625
Heat Shrink Tubing 3440625
Adhesive lined tubing,12-3mm i/d

Adhesive lined tubing,12-3mm i/d

Supplier's Site
Heat Shrink Tubing - 484-HTAT-12/3-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-HTAT-12/3-0-STK-ND
Heat Shrink Tubing 484-HTAT-12/3-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 43AC9312 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
43AC9312
Heat-Shrink Tubing, 4 Raychem Te Connectivity 43AC9312
HEAT-SHRINK TUBING, 4:1, 12MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 12MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3440625 484-HTAT-12/3-0-STK-ND 43AC9312
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details