Alpha Wire Cable Sleeves PF1300 BK005

Description
Alpha Wire PF1300 BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1300 BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225257
Cable Sleeves 8225257
Alpha Wire PF1300 BK005 Cable Sleeve

Alpha Wire PF1300 BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - PF1300BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF1300BK005-ND
Protective Hoses, Solid Tubing, Sleeving PF1300BK005-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.325"" (8.26mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.325"" (8.26mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6058 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6058
Sleeving, Flexible Braided, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6058
SLEEVING, FLEXIBLE BRAIDED, 8.38MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 8.38MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225257 PF1300BK005-ND 28B6058
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC Fiberglass; Fibreglass
Diameter 0.3150 to 0.3543 inch (8 to 9 mm) 0.3299 inch (8.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details