TE Connectivity Heat Shrink Tubing RNF-100-1/4-X-STK

Description
RNF-100-1/4-X-STK
Request a Quote Datasheet
Description
RNF-100-1/4-X-STK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-100-1/4-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/4-X-STK-ND
Heat Shrink Tubing 484-RNF-100-1/4-X-STK-ND
RNF-100-1/4-X-STK

RNF-100-1/4-X-STK

Buy Now Datasheet
Heat Shrink Tubing - 1706620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706620
Heat Shrink Tubing 1706620
Clear heatshrink tubing,6.4mm bore

Clear heatshrink tubing,6.4mm bore

Supplier's Site
Heatshrink, 6.4Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity - 24M6934 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6.4Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity
24M6934
Heatshrink, 6.4Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity 24M6934
HEATSHRINK, 6.4MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 6.4MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-RNF-100-1/4-X-STK-ND 1706620 24M6934
Product Name Heat Shrink Tubing Heat Shrink Tubing Heatshrink, 6.4Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details