TE Connectivity Heat Shrink Tubing RNF-100-1/16-0-SP

Description
RNF-100-1/16-0-SP 1=1M
Request a Quote Datasheet
Description
RNF-100-1/16-0-SP 1=1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-100-1/16-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/16-0-SP-ND
Heat Shrink Tubing 484-RNF-100-1/16-0-SP-ND
RNF-100-1/16-0-SP 1=1M

RNF-100-1/16-0-SP 1=1M

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1/16-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
RNF-100-1/16-0-SP METER

RNF-100-1/16-0-SP METER

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 09AJ6572 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
09AJ6572
Heat-Shrink Tubing, 2 Raychem Te Connectivity 09AJ6572
HEAT-SHRINK TUBING, 2:1, 1.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1968.5ft; Length - Metric:600m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1968.5ft; Length - Metric:600m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-RNF-100-1/16-0-SP-ND 09AJ6572
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 0146662002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details