Alpha Wire Cable Sleeves TFT25020 NA005

Description
Alpha Wire TFT25020 NA005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire TFT25020 NA005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8203658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8203658
Cable Sleeves 8203658
Alpha Wire TFT25020 NA005 Cable Sleeve

Alpha Wire TFT25020 NA005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - ATFT25020-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT25020-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT25020-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.032"" (0.81mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032"" (0.81mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible, 0.86Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6453 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible, 0.86Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6453
Sleeving, Flexible, 0.86Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6453
SLEEVING, FLEXIBLE, 0.86MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.86mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE, 0.86MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.86mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Teflon; 0.034ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.034ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139295
Tubing, Teflon; 0.034ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139295
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8203658 ATFT25020-100-ND 28B6453 70139295
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible, 0.86Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire Tubing, Teflon; 0.034ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene) PTFE - Teflon®
Diameter 0.0319 to 0.0402 inch (0.8100 to 1.02 mm) 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details