Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1058 CL002

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1058CL002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1058CL002-500-ND
Protective Hoses, Solid Tubing, Sleeving P1058CL002-500-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective Flex, 3.378Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7253 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 3.378Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7253
Sleeving, Protective Flex, 3.378Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7253
SLEEVING, PROTECTIVE FLEX, 3.378MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.378mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 3.378MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.378mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1058CL002-500-ND 92F7253
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 3.378Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sleeve - NPFC-S-2G12-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details