TE Connectivity Heat Shrink Tubing RNF-3000-18/6-6-STK

Description
Heat Shrink PO 16-8mm 3:1 BLU 1.2M
Request a Quote Datasheet
Description
Heat Shrink PO 16-8mm 3:1 BLU 1.2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2883635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2883635
Heat Shrink Tubing 2883635
Heat Shrink PO 16-8mm 3:1 BLU 1.2M

Heat Shrink PO 16-8mm 3:1 BLU 1.2M

Supplier's Site
Heat-Shrink Tubing, 3 Raychem Te Connectivity - 34AH1912 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Raychem Te Connectivity
34AH1912
Heat-Shrink Tubing, 3 Raychem Te Connectivity 34AH1912
HEAT-SHRINK TUBING, 3:1, BLU, 18MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 3:1, BLU, 18MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 2883635 34AH1912
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2672203 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details