Alpha Wire Spiral Wrap, Expandable Sleeving G120NF12 BK005

Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF12B-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF12B-100-ND
Spiral Wrap, Expandable Sleeving AG120NF12B-100-ND
Sleeve X 100' (30.48m) Black, White

Sleeve X 100' (30.48m) Black, White

Buy Now Datasheet
Cable Sleeves - 2780078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780078
Cable Sleeves 2780078
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Expandable, 19.05Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire - 34C0551 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire
34C0551
Sleeving, Expandable, 19.05Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire 34C0551
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AG120NF12B-100-ND 2780078 34C0551
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Expandable, 19.05Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2126 inch (5.4 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details