TE Connectivity Heatshrink, 2.4Mm, Red, 1.2M; Shrink Ratio Raychem Te Connectivity RNF-100-3/32-2-STK

Description
HEATSHRINK, 2.4MM, RED, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047"; I.D. RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 2.4MM, RED, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047"; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2.4Mm, Red, 1.2M; Shrink Ratio Raychem Te Connectivity - 01M8680 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2.4Mm, Red, 1.2M; Shrink Ratio Raychem Te Connectivity
01M8680
Heatshrink, 2.4Mm, Red, 1.2M; Shrink Ratio Raychem Te Connectivity 01M8680
HEATSHRINK, 2.4MM, RED, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047"; I.D. RoHS Compliant: Yes

HEATSHRINK, 2.4MM, RED, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M8680
Product Name Heatshrink, 2.4Mm, Red, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 106747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details