Alpha Wire Heat Shrink Tubing F3503/64 CL103

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3503/64CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/64CL103-ND
Heat Shrink Tubing F3503/64CL103-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 2827702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2827702
Heat Shrink Tubing 2827702
KYNAR

KYNAR

Supplier's Site
shrink tube - F3503/64 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/64 CL103
shrink tube F3503/64 CL103
FIT3503/64 CLEAR 25X4 F

FIT3503/64 CLEAR 25X4 F

Buy Now
Heat Shrink Tubing, 1.169Mm Id, Pvdf, Trans, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 92F7146 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Pvdf, Trans, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
92F7146
Heat Shrink Tubing, 1.169Mm Id, Pvdf, Trans, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 92F7146
HEAT SHRINK TUBING, 1.169MM ID, PVDF, TRANS, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PVDF, TRANS, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/64CL103-ND 2827702 F3503/64 CL103 92F7146
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.169Mm Id, Pvdf, Trans, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File - BCRT3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details