Alpha Wire Cable Sleeves TFT20014 NA005

Description
Alpha Wire TFT20014 NA005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire TFT20014 NA005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8203632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8203632
Cable Sleeves 8203632
Alpha Wire TFT20014 NA005 Cable Sleeve

Alpha Wire TFT20014 NA005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - ATFT20014-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20014-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20014-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.064"" (1.63mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.064"" (1.63mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective, 1.626Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7281 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 1.626Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7281
Sleeving, Protective, 1.626Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7281
SLEEVING, PROTECTIVE, 1.626MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.626mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 1.626MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.626mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Teflon; 0.066ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.066ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139279
Tubing, Teflon; 0.066ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139279
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8203632 ATFT20014-100-ND 92F7281 70139279
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 1.626Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire Tubing, Teflon; 0.066ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene) PTFE - Teflon®
Diameter 0.0638 to 0.0720 inch (1.62 to 1.83 mm) 0.0640 inch (1.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-30MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details