Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25013 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.072"" (1.83mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.072"" (1.83mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25013NA005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25013NA005-ND
Protective Hoses, Solid Tubing, Sleeving TFT25013NA005-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.072"" (1.83mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.072"" (1.83mm) 100' (30.48m)"

Buy Now Datasheet
Cable Sleeves - 8203673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8203673
Cable Sleeves 8203673
std WALL TEFLON tubing TFT-250-13 100ft

std WALL TEFLON tubing TFT-250-13 100ft

Supplier's Site
Flexible Sleeve, 2.06Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire - 66F2246 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Sleeve, 2.06Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
66F2246
Flexible Sleeve, 2.06Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire 66F2246
FLEXIBLE SLEEVE, 2.06MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.06mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

FLEXIBLE SLEEVE, 2.06MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:2.06mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Teflon; 0.076 Nom. ID; 0.016 Wall Th;100 L; -65 to 260 degC; Natural - 70139292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.076 Nom. ID; 0.016 Wall Th;100 L; -65 to 260 degC; Natural
70139292
Tubing, Teflon; 0.076 Nom. ID; 0.016 Wall Th;100 L; -65 to 260 degC; Natural 70139292
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number TFT25013NA005-ND 8203673 66F2246 70139292
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Flexible Sleeve, 2.06Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire Tubing, Teflon; 0.076 Nom. ID; 0.016 Wall Th;100 L; -65 to 260 degC; Natural
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene) PTFE - Teflon®
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details