TE Connectivity Cable Sleeves RAY-103-6.0(10)

Description
TE Connectivity RAY-103-6.0(10)
Request a Quote Datasheet
Description
TE Connectivity RAY-103-6.0(10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8872856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8872856
Cable Sleeves 8872856
TE Connectivity RAY-103-6.0(10)

TE Connectivity RAY-103-6.0(10)

Supplier's Site
Braided Sleeve, 6Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity - 02AH4187 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 6Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
02AH4187
Braided Sleeve, 6Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity 02AH4187
BRAIDED SLEEVE, 6MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:No RoHS Compliant: Yes

BRAIDED SLEEVE, 6MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8872856 02AH4187
Product Name Cable Sleeves Braided Sleeve, 6Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Copper Copper; Copper
Operating Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details