Alpha Wire Cable Sleeves P1050 BK005

Description
MULTI-PURPOSE PVC TUBING PVC-105-0
Request a Quote Datasheet
Description
MULTI-PURPOSE PVC TUBING PVC-105-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211582
Cable Sleeves 8211582
MULTI-PURPOSE PVC TUBING PVC-105-0

MULTI-PURPOSE PVC TUBING PVC-105-0

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - P1050BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1050BK005-ND
Protective Hoses, Solid Tubing, Sleeving P1050BK005-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.325"" (8.26mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.325"" (8.26mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective Flex, 8.382Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 06M3852 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 8.382Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
06M3852
Sleeving, Protective Flex, 8.382Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 06M3852
SLEEVING, PROTECTIVE FLEX, 8.382MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:8.382mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 8.382MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:8.382mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8211582 P1050BK005-ND 06M3852
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 8.382Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Diameter 0.3150 to 0.3543 inch (8 to 9 mm) 0.3300 inch (8.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details