Alpha Wire Cable Sleeves PF1303/8 BK005

Description
Alpha Wire PF1303/8 BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1303/8 BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225250
Cable Sleeves 8225250
Alpha Wire PF1303/8 BK005 Cable Sleeve

Alpha Wire PF1303/8 BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - APF1303/8B-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF1303/8B-100-ND
Protective Hoses, Solid Tubing, Sleeving APF1303/8B-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)"

Buy Now Datasheet
Braided Sleeve, 10.13Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire - 04F9079 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10.13Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire
04F9079
Braided Sleeve, 10.13Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire 04F9079
BRAIDED SLEEVE, 10.13MM, BLACK, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:10.13mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

BRAIDED SLEEVE, 10.13MM, BLACK, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:10.13mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225250 APF1303/8B-100-ND 04F9079
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Braided Sleeve, 10.13Mm, Black, 30.5Mm; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC Fiberglass; Fibreglass / PVC (Polyvinylchloride)
Diameter 0.3937 inch (10 mm) 0.3988 inch (10.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-9MM-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sealing Sleeves - 010951-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details