TE Connectivity Heat Shrink Tubing HTAT-8/2-0-STK

Description
Adhesive lined tubing,8-2mm i/d
Request a Quote Datasheet
Description
Adhesive lined tubing,8-2mm i/d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3440619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3440619
Heat Shrink Tubing 3440619
Adhesive lined tubing,8-2mm i/d

Adhesive lined tubing,8-2mm i/d

Supplier's Site
Heat Shrink Tubing - HTAT-8/2-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
HTAT-8/2-0-STK-ND
Heat Shrink Tubing HTAT-8/2-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black"

"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 43AC9317 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
43AC9317
Heat-Shrink Tubing, 4 Raychem Te Connectivity 43AC9317
HEAT-SHRINK TUBING, 4:1, 8MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.079";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 8MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.079";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3440619 HTAT-8/2-0-STK-ND 43AC9317
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details