White heatshrink tubing,6.4mm bore
HEAT SHRINK TUBING, 6.4MM ID, PO, WHITE, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:6.4mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 1706507 | 484-RNF-100-1/4-9-STK-ND | 01M8656 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 6.4Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 0.2520 inch (6.4 mm) | 0.2520 inch (6.4 mm) |