TE Connectivity shrink tube RNF-100-3/16-0-STK

Description
5053042067
Request a Quote Datasheet
Description
5053042067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - RNF-100-3/16-0-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
5053042067

5053042067

Buy Now
Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8672 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8672
Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8672
HEAT SHRINK TUBING, 4.749MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.749MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-3/16-0-STK 01M8672
Product Name shrink tube Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Sleeves - 1812010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details