TE Connectivity Heat Shrink Tubing RT-375-3/32-X-STK

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RT-375-3/32-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-3/32-X-STK-ND
Heat Shrink Tubing RT-375-3/32-X-STK-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-3/32-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-3/32-X-STK-ND
Heat Shrink Tubing 484-RT-375-3/32-X-STK-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.387Mm Id, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity - 26K6140 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.387Mm Id, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity
26K6140
Heat Shrink Tubing, 2.387Mm Id, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity 26K6140
HEAT SHRINK TUBING, 2.387MM ID, TRANS, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.387mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.387MM ID, TRANS, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.387mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RT-375-3/32-X-STK-ND 26K6140
Product Name Heat Shrink Tubing Heat Shrink Tubing, 2.387Mm Id, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details