Alpha Wire Spiral Wrap, Expandable Sleeving G1303/4 OR007

Description
Self Wrap X 50.00' (15.24m) Orange
Request a Quote Datasheet
Description
Self Wrap X 50.00' (15.24m) Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1303/4OR007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1303/4OR007-50-ND
Spiral Wrap, Expandable Sleeving G1303/4OR007-50-ND
Self Wrap X 50.00' (15.24m) Orange

Self Wrap X 50.00' (15.24m) Orange

Buy Now Datasheet
Cable Sleeves - 7956149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956149
Cable Sleeves 7956149
Wrappable braided sleeve 3/4" orange

Wrappable braided sleeve 3/4" orange

Supplier's Site
Sleeving, Wrap, 19.05Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8695 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 19.05Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8695
Sleeving, Wrap, 19.05Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8695
SLEEVING, WRAP, 19.05MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, WRAP, 19.05MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number G1303/4OR007-50-ND 7956149 90R8695
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Wrap, 19.05Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 3 in. Fits Hose (ID) White Banding Coil|Master File - BCWF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 024639-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers